Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120DDUM16CTBL3NG

Description
Features SiC Power MOSFET Low RDS(on) High speed switching SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Ultra-low weight and profile Kelvin source for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Applications High reliability power systems AC switches
Request a Quote Datasheet
Description
Features SiC Power MOSFET Low RDS(on) High speed switching SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Ultra-low weight and profile Kelvin source for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Applications High reliability power systems AC switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DDUM16CTBL3NG
Silicon Carbide MOSFET Modules MSCSM120DDUM16CTBL3NG
Features SiC Power MOSFET Low RDS(on) High speed switching SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Ultra-low weight and profile Kelvin source for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Applications High reliability power systems AC switches

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High speed switching
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Ultra-low weight and profile
  • Kelvin source for easy drive
  • Si3N4 substrate with thick copper for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Extended temperature range

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • Low profile
  • RoHS compliant
  • Solderable terminals both for power and signal for easy PCB mounting
  • Very integrated power conversion system

Applications

  • High reliability power systems
  • AC switches
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120DDUM16CTBL3NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120DDUM16CTBL3NG
SIC 4N-CH 1200V 150A

SIC 4N-CH 1200V 150A

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM120DDUM16CTBL3NG MSCSM120DDUM16CTBL3NG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type BL3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - AIGB40N65H5ATMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
View Details
8 suppliers
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers