The SKiiP 2414 GB17E4-4DUL is a 2-pack-integrated intelligent IGBT power module designed for industrial drives, traction, elevators, and renewable energy applications. It features IGBT4 and CAL4F technology with a maximum junction temperature of 175°C, rated for a continuous current of 2400 A and a DC link voltage of up to 1300 V. The module includes integrated current, temperature, and DC-link measurement, safety-isolated switching, and digital signal transmission. It is RoHS compliant and has UL recognition in progress. The device is mounted on a heat sink with a system weight of 7.55 kg including the heat sink and uses a solder-free power section. The package dimensions and exact mounting configuration are not specified in the provided data.
2-pack-integrated intelligent Power System
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | SKIIP2414GB17E4-4DUL |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |