Mitsubishi Electric Automation, Inc. Power IPM Transistor PS22A74

Description
DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feedback. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.
Request a Quote
Description
DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feedback. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS22A74 is a 1200V, 15A three-phase DC/AC inverter intelligent power module with built-in drive, protection, and temperature sensing circuitry, designed for AC 400V class motor control. It features an insulated transfer molding package, N-side IGBT open emitter, and integrates high-voltage ICs for drive and fault signaling. The module supports under-voltage and short-circuit protection on the N-side, with fault output and analog temperature output. It operates with a 5V logic input interface and is UL 1557 recognized. The case operates up to 100°C, with a junction temperature range of -20°C to 150°C, and an isolation voltage of 2500 Vrms. Thermal resistance is 1.15 K/W for the IGBT per 1/6 module and 1.60 K/W for the FWDI per 1/6 module. Input and control supply voltages are rated up to 20 V. Short-circuit protection activation current is 25.5 A with no external shunt resistor.

Datasheet Summary
Powered by GS/AI

The PS22A74 is a 1200V, 15A three-phase DC/AC inverter intelligent power module with built-in drive, protection, and temperature sensing circuitry, designed for AC 400V class motor control. It features an insulated transfer molding package, N-side IGBT open emitter, and integrates high-voltage ICs for drive and fault signaling. The module supports under-voltage and short-circuit protection on the N-side, with fault output and analog temperature output. It operates with a 5V logic input interface and is UL 1557 recognized. The case operates up to 100°C, with a junction temperature range of -20°C to 150°C, and an isolation voltage of 2500 Vrms. Thermal resistance is 1.15 K/W for the IGBT per 1/6 module and 1.60 K/W for the FWDI per 1/6 module. Input and control supply voltages are rated up to 20 V. Short-circuit protection activation current is 25.5 A with no external shunt resistor.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PS22A74 - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PS22A74
Power IPM Transistor PS22A74
DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feedback. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.

DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feedback. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number PS22A74
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details