Microchip Technology, Inc. FET, MOSFET Arrays MSCSM120VR1M16CTPAG

Description
MOSFET 6N-CH 1200V 171A
Request a Quote Datasheet
Description
MOSFET 6N-CH 1200V 171A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM120VR1M16CTPAG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120VR1M16CTPAG-ND
FET, MOSFET Arrays 150-MSCSM120VR1M16CTPAG-ND
MOSFET 6N-CH 1200V 171A

MOSFET 6N-CH 1200V 171A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - MSCSM120VR1M16CTPAG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120VR1M16CTPAG
Silicon Carbide MOSFET Modules MSCSM120VR1M16CTPAG
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring Kelvin source for easy drive Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and efficient rectifiers and converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals for power and signal, for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Switched Mode power supplies Power factor correction

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • Kelvin source for easy drive
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High power and efficient rectifiers and converters
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals for power and signal, for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Uninterruptible power supplies
  • Switched Mode power supplies
  • Power factor correction
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120VR1M16CTPAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120VR1M16CTPAG
SIC 6N-CH 1200V 171A

SIC 6N-CH 1200V 171A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM120VR1M16CTPAG-ND MSCSM120VR1M16CTPAG MSCSM120VR1M16CTPAG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP6P
Unlock Full Specs
to access all available technical data