SK50MLI066 is an IGBT module designed for three-level inverters and UPS applications, featuring a SEMITOP 3 package with dimensions of 60 mm × 49 mm. It integrates a trench IGBT and CAL technology freewheeling diode, with voltage ratings up to 600 V and continuous current capability of 50 A. The module uses direct copper bonded aluminum oxide ceramic (DCB) for thermal management and isolation, and is UL recognized under file number E63532.
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Trench IGBT technology|•CAL technology FWD|Typical Applications:|•3 Level Inverter|•UPS
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK50MLI066 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP 3 |