Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM70VM10C4AG

Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin emitter for easy drive High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Plasma and induction heating Uninterruptible power supplies
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin emitter for easy drive High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Plasma and induction heating Uninterruptible power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70VM10C4AG
Silicon Carbide MOSFET Modules MSCSM70VM10C4AG
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin emitter for easy drive High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Plasma and induction heating Uninterruptible power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin emitter for easy drive
  • High level of integration
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Plasma and induction heating
  • Uninterruptible power supplies
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM70VM10C4AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70VM10C4AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70VM10C4AG
SIC 2N-CH 700V 238A SP4

SIC 2N-CH 700V 238A SP4

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM70VM10C4AG MSCSM70VM10C4AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP4
Unlock Full Specs
to access all available technical data

Similar Products

100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers