Microchip Technology, Inc. FET, MOSFET Arrays MSCSM170AM11CT3AG

Description
MOSFET 2N-CH 1700V 240A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1700V 240A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM170AM11CT3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM170AM11CT3AG-ND
FET, MOSFET Arrays 150-MSCSM170AM11CT3AG-ND
MOSFET 2N-CH 1700V 240A

MOSFET 2N-CH 1700V 240A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - MSCSM170AM11CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM170AM11CT3AG
Silicon Carbide MOSFET Modules MSCSM170AM11CT3AG
Features SiC Power MOSFET Low RDS(on) High speed switching Ultra low loss SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Induction heating and welding Solar inverter EV motor and traction drive

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High speed switching
    • Ultra low loss
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Induction heating and welding
  • Solar inverter
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM170AM11CT3AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM170AM11CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM170AM11CT3AG
SIC 2N-CH 1700V 240A

SIC 2N-CH 1700V 240A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM170AM11CT3AG-ND MSCSM170AM11CT3AG MSCSM170AM11CT3AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP3F
Unlock Full Specs
to access all available technical data