Microchip Technology, Inc. FET, MOSFET Arrays MSCSM120DUM042AG

Description
Mosfet Array 2 N-Channel (Dual) Common Source 1200V (1.2kV) 495A (Tc) 2031W (Tc) Chassis Mount
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Source 1200V (1.2kV) 495A (Tc) 2031W (Tc) Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM120DUM042AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120DUM042AG-ND
FET, MOSFET Arrays 150-MSCSM120DUM042AG-ND
Mosfet Array 2 N-Channel (Dual) Common Source 1200V (1.2kV) 495A (Tc) 2031W (Tc) Chassis Mount

Mosfet Array 2 N-Channel (Dual) Common Source 1200V (1.2kV) 495A (Tc) 2031W (Tc) Chassis Mount

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DUM042AG
Silicon Carbide MOSFET Modules MSCSM120DUM042AG
The MSCSM120DUM042AG device is a 1200V/495A dual common source silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications AC switches Switched mode power supplies Uninterruptible power supplies

The MSCSM120DUM042AG device is a 1200V/495A dual common source silicon carbide (SiC) MOSFET power module.

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • M5 power connectors
  • High level of integration
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • AC switches
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120DUM042AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120DUM042AG
SIC 2N-CH 1200V 495A

SIC 2N-CH 1200V 495A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM120DUM042AG-ND MSCSM120DUM042AG MSCSM120DUM042AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP6C
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers