IGBT, MODULE, 1.2KV, 81A; Continuous Collector Current:81A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:-RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM50GAL12T4 | 86W0698 |
| Product Name | Power IGBT Transistor | Igbt, Module, 1.2Kv, 81A; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |