The SKiM201MLI12E4 is a three-phase IGBT module with 1200 V blocking voltage and 200 A nominal current, designed for automotive and high-reliability AC inverter applications. It features IGBT 4 Trench Gate Technology, Al₂O₃ DCB insulation, and pressure contact thermal connections. The module has a case temperature limit of 125°C, a weight of 317 g, and uses a spring contact system for driver PCB attachment. IGBT and diode losses are optimized with positive temperature coefficients for V_CE(sat), and peak short-circuit current capability reaches 6× the nominal current. Integrated temperature sensors and low inductance (25-32 nH) design support high-efficiency switching. The device meets IEC 60747-1 ESD standards and operates from -40°C to 175°C junction temperature.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKIM201MLI12E4 |
| Product Name | Power IGBT Transistor |
| Package Type | SKiM 4 |