The SK75GD126T is a semitop 4 mounted IGBT module designed for inverter applications up to 42 kVA with typical motor power of 18.5 kW. It integrates a NTC temperature sensor and features CAL technology for the inverse diode. The module is rated for a collector-emitter voltage of 1200 V and a collector current of 75 A at 25°C, with an internal NTC thermistor characterized at 10 kΩ at 25°C. It meets UL 94 V-0 flammability rating and is recognized under UL file no. E63532.
IGBT Module|•One screw mounting module|•Fully compatible with SEMITOP®1,2,3|•Impro
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK75GD126T |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP 4 |