Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MSCSM70AM19CT1AG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1324628-MSCSM70AM19C T1AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Tube Standard Package: 1 Mounting: Chassis Mount FET Type: 2 N Channel (Phase Leg) FET Feature: Silicon Carbide (SiC) Drain to Source Voltage (Vdss): 700V Current - Continuous Drain (Id) @ 25°C: 124A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 40A, 20V Vgs(th) (Max) @ Id: 2.4V @ 4mA Power - Max: 365W (Tc) Supplier Device Package: SP1F Gate Charge (Qg) (Max) @ Vgs: 215nC @ 20V Input Capacitance (Ciss) (Max) @ Vds: 4500pF @ 700V Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 150-MSCSM70AM19CT1AG Base Product Number: MSCSM70 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1324628-MSCSM70AM19C T1AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Tube Standard Package: 1 Mounting: Chassis Mount FET Type: 2 N Channel (Phase Leg) FET Feature: Silicon Carbide (SiC) Drain to Source Voltage (Vdss): 700V Current - Continuous Drain (Id) @ 25°C: 124A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 40A, 20V Vgs(th) (Max) @ Id: 2.4V @ 4mA Power - Max: 365W (Tc) Supplier Device Package: SP1F Gate Charge (Qg) (Max) @ Vgs: 215nC @ 20V Input Capacitance (Ciss) (Max) @ Vds: 4500pF @ 700V Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 150-MSCSM70AM19CT1AG Base Product Number: MSCSM70 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324628-MSCSM70AM19CT1AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324628-MSCSM70AM19CT1AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324628-MSCSM70AM19CT1AG
Manufacturer: Microchip Technology Win Source Part Number: 1324628-MSCSM70AM19C T1AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Tube Standard Package: 1 Mounting: Chassis Mount FET Type: 2 N Channel (Phase Leg) FET Feature: Silicon Carbide (SiC) Drain to Source Voltage (Vdss): 700V Current - Continuous Drain (Id) @ 25°C: 124A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 40A, 20V Vgs(th) (Max) @ Id: 2.4V @ 4mA Power - Max: 365W (Tc) Supplier Device Package: SP1F Gate Charge (Qg) (Max) @ Vgs: 215nC @ 20V Input Capacitance (Ciss) (Max) @ Vds: 4500pF @ 700V Temperature Range - Operating: -40°C ~ 175°C (TJ) Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 150-MSCSM70AM19CT1AG Base Product Number: MSCSM70 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1324628-MSCSM70AM19CT1AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
FET Type: 2 N Channel (Phase Leg)
FET Feature: Silicon Carbide (SiC)
Drain to Source Voltage (Vdss): 700V
Current - Continuous Drain (Id) @ 25°C: 124A (Tc)
Rds On (Max) @ Id, Vgs: 19mOhm @ 40A, 20V
Vgs(th) (Max) @ Id: 2.4V @ 4mA
Power - Max: 365W (Tc)
Supplier Device Package: SP1F
Gate Charge (Qg) (Max) @ Vgs: 215nC @ 20V
Input Capacitance (Ciss) (Max) @ Vds: 4500pF @ 700V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 150-MSCSM70AM19CT1AG
Base Product Number: MSCSM70
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70AM19CT1AG
Silicon Carbide MOSFET Modules MSCSM70AM19CT1AG
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation High efficiency converter Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM70AM19CT1AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70AM19CT1AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70AM19CT1AG
SIC 2N-CH 700V 124A SP1F

SIC 2N-CH 700V 124A SP1F

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324628-MSCSM70AM19CT1AG MSCSM70AM19CT1AG MSCSM70AM19CT1AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFR8405TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TO252-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details