Microchip Technology, Inc. FET, MOSFET Arrays MSCSM170HRM11NG

Description
MOSFET 4N-CH 1700V/1200V 226A
Request a Quote Datasheet
Description
MOSFET 4N-CH 1700V/1200V 226A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM170HRM11NG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM170HRM11NG-ND
FET, MOSFET Arrays 150-MSCSM170HRM11NG-ND
MOSFET 4N-CH 1700V/1200V 226A

MOSFET 4N-CH 1700V/1200V 226A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - MSCSM170HRM11NG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM170HRM11NG
Silicon Carbide MOSFET Modules MSCSM170HRM11NG
Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Si3N4 substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Solar inverter Three level inverter Uninterruptible power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • M5 power connectors
  • High level of integration
  • Si3N4 substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • Solar inverter
  • Three level inverter
  • Uninterruptible power supplies
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM170HRM11NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM170HRM11NG
SIC 4N-CH 1700V/1200V 226A

SIC 4N-CH 1700V/1200V 226A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM170HRM11NG-ND MSCSM170HRM11NG MSCSM170HRM11NG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP6C
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AIKW20N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details