The PM100CG1C120 is an insulated intelligent power module for motor control applications, featuring a flat-base package with a mass of 425 g. It integrates a three-phase inverter with 1200 V IGBTs and 100 A continuous current, capable of 735 W total power dissipation at 25°C. Built-in protection includes over-temperature, short-circuit, and under-voltage detection with fault output signals. Junction-to-case thermal resistance is 0.17 K/W for IGBTs and 0.25 K/W for diodes. Isolation voltage is 2500 V RMS. Operating case temperature ranges from -20°C to +125°C, and storage temperature from -40°C to +125°C. Mounting torque for M5 screws is 2.5 to 3.5 N·m. UL 1557 recognized and RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM100CG1C120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |