Semikron, Inc. Power IGBT Transistor SKM100GAL123D

Description
IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives|•UPS
Request a Quote Datasheet
Description
IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives|•UPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - SKM100GAL123D - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
SKM100GAL123D
Power IGBT Transistor SKM100GAL123D
IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives|•UPS

IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives|•UPS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number SKM100GAL123D
Product Name Power IGBT Transistor
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 159929238 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - IRGP4640PBF - 875218-IRGP4640PBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 65 A 250 W Through Hole TO-247AC
View Details