The SK80GB063 is an IGBT module in a SEMITOP 3 package designed for switching applications such as inverters, switched-mode power supplies, and UPS systems. It features a voltage rating of 600 V, a continuous collector current of 80 A, and integrates a PTC temperature sensor. The module uses direct copper bonded aluminum oxide ceramic (DCB) for heat transfer and electrical isolation, offers high short-circuit capability, and exhibits low tail current with low temperature dependence. It is UL recognized under file No. E63532 and complies with IEC 60747-1 for electrostatic discharge sensitivity.
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High short circuit capability|•Low tail current with low temperature dependence|•Integrat
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK80GB063 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP 3 |