Microchip Technology, Inc. FET, MOSFET Arrays MSCSM170AM058CD3AG

Description
MOSFET 2N-CH 1700V 353A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1700V 353A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM170AM058CD3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM170AM058CD3AG-ND
FET, MOSFET Arrays 150-MSCSM170AM058CD3AG-ND
MOSFET 2N-CH 1700V 353A

MOSFET 2N-CH 1700V 353A

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM170AM058CD3AG
Silicon Carbide MOSFET Modules MSCSM170AM058CD3AG
The MSCSM170AM058CD3AG device is a 1700 V/353 A phase leg silicon carbide (SiC) power module. Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Kelvin emitter for easy drive High level of integration M6 power connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

The MSCSM170AM058CD3AG device is a 1700 V/353 A phase leg silicon carbide (SiC) power module.

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin emitter for easy drive
  • High level of integration
  • M6 power connectors
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM170AM058CD3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM170AM058CD3AG
SIC 2N-CH 1700V 353A

SIC 2N-CH 1700V 353A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM170AM058CD3AG-ND MSCSM170AM058CD3AG MSCSM170AM058CD3AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module D3
Unlock Full Specs
to access all available technical data

Similar Products