PM50CLA060 is a three-phase IGBT inverter module rated for 50 amperes and 600 volts, designed for power switching applications up to 20 kHz with built-in gate drive and protection circuits. It is packaged in a module with dimensions of 120.0 mm by 55.0 mm and weighs 380 grams. The device features isolation of 2500 volts AC for one minute, junction temperatures from -20 to 150°C, and protection against short circuit, over temperature, and under voltage faults. Thermal resistance for the IGBT is 1.24°C/W and for the free-wheel diode is 2.09°C/W under base plate measurement conditions. The module meets the requirements for surge voltage up to 500 volts and is designed for use in inverters, UPS, motion/servo control, and power supplies.
Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode powe
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50CLA060 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |