Microchip Technology, Inc. FET, MOSFET Arrays MSCSM70AM025CT6AG

Description
Mosfet Array 700V 538A (Tc) Chassis Mount SP6C
Request a Quote Datasheet
Description
Mosfet Array 700V 538A (Tc) Chassis Mount SP6C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM70AM025CT6AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70AM025CT6AG-ND
FET, MOSFET Arrays 150-MSCSM70AM025CT6AG-ND
Mosfet Array 700V 538A (Tc) Chassis Mount SP6C

Mosfet Array 700V 538A (Tc) Chassis Mount SP6C

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70AM025CT6AG
Silicon Carbide MOSFET Modules MSCSM70AM025CT6AG
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive High level of integration Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance M5 power connectors Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • High level of integration
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance
  • M5 power connectors

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM70AM025CT6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70AM025CT6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70AM025CT6AG
SIC 700V 538A SP6C

SIC 700V 538A SP6C

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM70AM025CT6AG-ND MSCSM70AM025CT6AG MSCSM70AM025CT6AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP6C
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218STRL - 010510-AUIRF6218STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers