The PSS25SA2FT is a 1200V / 25A three-phase DC/AC inverter module built with sixth-generation LPT-CSTBT IGBTs and integrated drive, protection, and control functions for AC 400V class motor control. It features an insulated transfer molding package with open-emitter N-side IGBTs, built-in bootstrap diodes with a 16-24 Ω current-limiting resistor, and fault signaling for short circuit and under-voltage conditions. The module operates with a case temperature range of -30°C to +100°C, has a junction-to-case thermal resistance of 0.97 K/W for the IGBT portion, and supports a 2500 Vrms isolation voltage. It includes a temperature-output analog signal, Schmitt trigger input interface for 5V logic, and is UL1557 recognized. The device is designed for robust industrial applications with built-in N-side protection and bootstrap circuitry.
IGBT Modules Large DIPIPM Version 6 6-PAC Product overview: PSS25SA2FT from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PSS25SA2FT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-PSS25SA2FT |
| Product Name | IGBT Transistor |
| PD | 103 milliwatts |