SK50GARL065 is an IGBT module with a freewheeling diode, designed for switching applications such as inverters and switched-mode power supplies. It is housed in a SEMITOP 2 package with a maximum collector-emitter voltage of 650 V, a continuous collector current of 50 A, and a maximum gate-emitter voltage of ±20 V. The module features a direct copper bonded aluminum oxide ceramic (DCB) substrate for heat transfer and isolation, and meets UL 94 V-0 flammability and UL recognized file E63532 standards. It is classified as an electrostatic discharge sensitive device per IEC 60747-1, Chapter IX.
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•N-channel homogeneous silicon structure (NPT-Non punch-through IGBT)|•Low tail current with low temperature dependence|•Low threshold voltage|Typical Applications:|•Switc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK50GARL065 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP 2 |