The PM200RG1B065 is an insulated intelligent power module designed for general-purpose inverter, servo drive, and motor control applications. It features a flat-base package with dimensions following standard tolerances and includes built-in over-temperature protection and fault output signals for each inverter and brake arm. The inverter section supports a collector-emitter voltage of 650 V, continuous collector current of 200 A, and total power dissipation of 595 W at 25°C case temperature, while the brake section supports 100 A continuous collector current and 357 W power dissipation. Junction temperature ranges from -20°C to 150°C, and the module is rated for 2500 V RMS isolation voltage. Thermal resistance from junction to case is 0.21 K/W for IGBT and 0.33 K/W for freewheeling diode in the inverter section. The device is UL recognized under UL1557 and compliant with RoHS 2011/65/EU and (EU)2015/863.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM200RG1B065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |