Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120HM16CT3AG

Description
Features SiC Power MOSFET Low RDS(on) High temperature performance Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and efficiency converters and inverters Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Switched mode power supplies EV motor and traction drive Welding converters
Request a Quote Datasheet
Description
Features SiC Power MOSFET Low RDS(on) High temperature performance Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and efficiency converters and inverters Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Switched mode power supplies EV motor and traction drive Welding converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSCSM120HM16CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120HM16CT3AG
Silicon Carbide MOSFET Modules MSCSM120HM16CT3AG
Features SiC Power MOSFET Low RDS(on) High temperature performance Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and efficiency converters and inverters Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Switched mode power supplies EV motor and traction drive Welding converters

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • Silicon carbide (SiC) Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature-independent switching behavior
    • Positive temperature coefficient on VF
  • Low stray inductance
  • Internal thermistor for temperature monitoring
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High power and efficiency converters and inverters
  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Uninterruptible power supplies
  • Switched mode power supplies
  • EV motor and traction drive
  • Welding converters
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM120HM16CT3AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120HM16CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120HM16CT3AG
SIC 4N-CH 1200V 173A SP3F

SIC 4N-CH 1200V 173A SP3F

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM120HM16CT3AG MSCSM120HM16CT3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306 - 1149860-AUIRFS3306 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 4.0 GHz, 200 Watt Peak, 40 Watt Avg. Power, 50 Volt, GaN RF Power Transistor - TGF2819-FS - Qorvo
Specs
Transistor Technology / Material DC - 4.0 GHz, 200 Watt Peak, 40 Watt Avg. Power, 50 Volt, GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details