IGBT Module; Continuous Collector Current:554A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKIM459GD12E4 | 77R2505 |
| Product Name | Power IGBT Transistor | Igbt Module; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |