Low Loss IGBT Module|•MOS input (voltage controlled)|•N channel, homogeneous Si structure (NPT-Non Punch-Through IGBT)|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (12 mm) and creepage distances (20 mm)|Typical Applications:|•Switc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM300GB124D |
| Product Name | Power IGBT Transistor |