RF Transistor NPN 60V 4A 70W Chassis Mount
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325609-PH2729-25M
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Mounting: Chassis Mount
Power - Max: 70W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 4A
Gain: 9.2dB
Transistor Type: NPN
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0040
Other Part Number: 1465-1198
Base Product Number: PH2729
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1198-ND | 1325609-PH2729-25M | PH2729-25M | PH2729-25M |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | RF Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT3 | |||
| Packing Method | Tray; Tray | |||
| TJ | 200 C (392 F) | 200 C (392 F) |