Semikron, Inc. Power IGBT Transistor SKM400GAR12T4

Description
Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•DC/DC - converter|•Brake chopper|•Switched reluctance motor|•DC - Motor
Request a Quote Datasheet
Description
Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•DC/DC - converter|•Brake chopper|•Switched reluctance motor|•DC - Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - SKM400GAR12T4 - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
SKM400GAR12T4
Power IGBT Transistor SKM400GAR12T4
Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•DC/DC - converter|•Brake chopper|•Switched reluctance motor|•DC - Motor

Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•DC/DC - converter|•Brake chopper|•Switched reluctance motor|•DC - Motor

Supplier's Site Datasheet
Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron - 77R2582 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron
77R2582
Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron 77R2582
IGBT MODULE, SINGLE, 1.2KV, 616A; Continuous Collector Current:616A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SINGLE, 1.2KV, 616A; Continuous Collector Current:616A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SKM400GAR12T4 77R2582
Product Name Power IGBT Transistor Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2MBI600VN-120-50 - 1123626-2MBI600VN-120-50 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
IGBTs - Single - HGT1S7N60B3 - 920213-HGT1S7N60B3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
PG-DSO-8-51 IGBT RoHS - 376-1EDI60I12AF - Utmel Electronic Limited
Infineon Technologies AG
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details