The PM75CG1B120 is an insulated intelligent power module for motor control applications, integrating gate drivers and protection circuits with fault outputs for each arm. It is mounted in a flat-base package weighing 260 g. The module supports a 1200 V collector-emitter voltage, 75 A continuous collector current, and 480 W total power dissipation at 25°C. Junction temperature ranges from -20°C to +150°C, with a maximum case temperature of 125°C. It provides 2500 V RMS isolation and requires a 15.0±1.5 V control supply. Thermal resistance is 0.26 K/W (IGBT junction-to-case) and 0.38 K/W (FWD junction-to-case). It meets UL1557 and RoHS (2011/65/EU and EU 2015/863) standards. Mounting torque for M5 screws is 2.5 to 3.5 N·m.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM75CG1B120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |