The PSS05MC1FT is a CIB-type Integrated Power Module (IPM) combining a 3-phase inverter, 3-phase converter, and brake circuit for AC400V three-phase motor inverter drives. It is housed in a transfer-molded insulated package and rated for 5A continuous and 10A peak collector current per IGBT at 1200V collector-emitter voltage. The inverter and brake IGBTs have a junction temperature range of -30°C to +150°C, with a maximum case temperature of 110°C. Junction-to-case thermal resistance is 1.90 K/W for IGBTs and 2.50 K/W for freewheeling diodes. The module includes integrated drive, under-voltage protection, short-circuit detection via external shunt, temperature monitoring via analog output, and a 5V high-active logic input interface. It is UL Recognized under UL1557 File E323585 and supports 2500 Vrms isolation between terminals and heat sink.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS05MC1FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |