SKM600GA12T4 is a 1200 V, 600 A IGBT4 module in a SEMITRANS™4 package, designed for AC inverter drives, UPS, and electronic welders up to 20 kHz. It features a trench IGBT with positive temperature coefficient for Vₐesat, high short-circuit capability limited to 6 × Iₓnom, and a soft-switching CAL4 diode. The module has a maximum case temperature of 125⁰C, with a thermal resistance from junction to case of 0.049 K/W for the IGBT and 0.086 K/W for the diode. Its isolation voltage is 4000 V AC, and the package has an integrated heat sink mounting with M6 screws requiring 3 to 5 Nm torque. The module weighs 330 g. AEC-Q200, RoHS, UL 94 V-0, IEC 60286-3, and MIL-STD-202 qualifications are not cited.
Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•AC inverter drives|•UPS|•Electro
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM600GA12T4 |
| Product Name | Power IGBT Transistor |