Mitsubishi Electric Automation, Inc. Power IPM Transistor PS22A78-E

Description
DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feed­back. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.
Request a Quote
Description
DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feed­back. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS22A78-E is a 1200V/35A insulated transfer-molded DIPIPM for 3-phase DC/AC inverter applications, designed for AC 400V class motor control. It features built-in LPT-CSTBT IGBTs, integrated drive and protection circuitry including short-circuit and under-voltage protection for N-side IGBTs, and a fault output signal. The module has a case temperature operating range of -20°C to +100°C and a junction temperature range of -20°C to +150°C, with 2500 Vrms isolation between pins and the heat sink. It is UL 1557 recognized. The package dimensions and mounting specifications are defined by the manufacturer's outline, with a recommended M4 mounting torque of 0.98 to 1.47 N·m and a weight of 46 g.

Datasheet Summary
Powered by GS/AI

The PS22A78-E is a 1200V/35A insulated transfer-molded DIPIPM for 3-phase DC/AC inverter applications, designed for AC 400V class motor control. It features built-in LPT-CSTBT IGBTs, integrated drive and protection circuitry including short-circuit and under-voltage protection for N-side IGBTs, and a fault output signal. The module has a case temperature operating range of -20°C to +100°C and a junction temperature range of -20°C to +150°C, with 2500 Vrms isolation between pins and the heat sink. It is UL 1557 recognized. The package dimensions and mounting specifications are defined by the manufacturer's outline, with a recommended M4 mounting torque of 0.98 to 1.47 N·m and a weight of 46 g.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PS22A78-E - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PS22A78-E
Power IPM Transistor PS22A78-E
DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feed­back. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.

DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific HVICs and value-added features such as linear temperature feed­back. Overall efficiency and reliability are increased by the use of full gate CSTBT technology and low thermal impedance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number PS22A78-E
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5101CSD/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type WSON10
View Details
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details