Microchip Technology, Inc. FET, MOSFET Arrays MSCSM70AM025T6AG

Description
MOSFET 2N-CH 700V 689A
Request a Quote Datasheet
Description
MOSFET 2N-CH 700V 689A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM70AM025T6AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70AM025T6AG-ND
FET, MOSFET Arrays 150-MSCSM70AM025T6AG-ND
MOSFET 2N-CH 700V 689A

MOSFET 2N-CH 700V 689A

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70AM025T6AG
Silicon Carbide MOSFET Modules MSCSM70AM025T6AG
Features SiC Power MOSFET: Low RDS(on), High temperature performance Low stray inductance Kelvin source for easy drive M5 power connectors Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low Profile RoHS compliant Applications Uninterruptible power supplies Switched mode power supplies EV motor and traction drive Welding converters

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • Low stray inductance
  • Kelvin source for easy drive
  • M5 power connectors
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low Profile
  • RoHS compliant

Applications

  • Uninterruptible power supplies
  • Switched mode power supplies
  • EV motor and traction drive
  • Welding converters
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70AM025T6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70AM025T6AG
SIC 2N-CH 700V 689A

SIC 2N-CH 700V 689A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM70AM025T6AG-ND MSCSM70AM025T6AG MSCSM70AM025T6AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP6C
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers