Trench IGBT Module|•Homogeneous Si|•Trench = Trenchgate technology|•Vce(sat)
IGBT MODULE, DUAL, 600V, 530A; Continuous Collector Current:530A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:45W; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SEMIX402GB066HDS | 01P3987 |
| Product Name | Power IGBT Transistor | Igbt Module, Dual, 600V, 530A; Continuous Collector Current Semikron |
| Package Type | SEMiX 2s | TO-3 |