MACOM RF Power Transistor PH2731-75L

Description
Radar Power Transistors
Request a Quote Datasheet
Description
Radar Power Transistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH2731-75L - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH2731-75L
RF Power Transistor PH2731-75L
Radar Power Transistors

Radar Power Transistors

Supplier's Site Datasheet
Bipolar RF Transistors - 1465-1199-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
1465-1199-ND
Bipolar RF Transistors 1465-1199-ND
RF Transistor NPN 65V 7A 75W Chassis Mount

RF Transistor NPN 65V 7A 75W Chassis Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Transistors Transistors
Product Number PH2731-75L 1465-1199-ND
Product Name RF Power Transistor Bipolar RF Transistors
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
IGBTs - 2286510P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
4 suppliers