Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120HRM08NG

Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Si3N4 substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Solar inverter Three level inverter Uninterruptible power supplies
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Si3N4 substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Solar inverter Three level inverter Uninterruptible power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSCSM120HRM08NG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120HRM08NG
Silicon Carbide MOSFET Modules MSCSM120HRM08NG
Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Si3N4 substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Solar inverter Three level inverter Uninterruptible power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • M5 power connectors
  • High level of integration
  • Si3N4 substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • Solar inverter
  • Three level inverter
  • Uninterruptible power supplies
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM120HRM08NG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120HRM08NG-ND
FET, MOSFET Arrays 150-MSCSM120HRM08NG-ND
MOSFET 4N-CH 1200V/700V 317A

MOSFET 4N-CH 1200V/700V 317A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120HRM08NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120HRM08NG
SIC 4N-CH 1200V/700V 317A

SIC 4N-CH 1200V/700V 317A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM120HRM08NG 150-MSCSM120HRM08NG-ND MSCSM120HRM08NG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP6C Module
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP064N - 1149820-AUIRFP064N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor - QPD1025 - Qorvo
Specs
Transistor Technology / Material 1800 Watt, 65 Volt, .96 - 1.215 GHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Earless)
View Details
2 suppliers