MACOM 28V 12.5W 1000MHz Bipolar Transistor NPA1006A

Description
RF Amplifier Transistor,PA,28V,12 .5W,20-1000MHz Product overview: NPA1006A from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 12.5W, 1000MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 28V, 12.5W, 1000MHz, Bipolar Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-NPA1006A can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amplifier Transistor,PA,28V,12 .5W,20-1000MHz Product overview: NPA1006A from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 12.5W, 1000MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 28V, 12.5W, 1000MHz, Bipolar Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-NPA1006A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPA1006A is a GaN on silicon D-mode amplifier optimized for 20-1000 MHz operation, delivering up to 12.5 W saturated output power at 28 V drain voltage. It is packaged in a lead-free 6 × 5 mm 8-lead PDFN with an exposed thermal paddle requiring DC and RF grounding. The device achieves 14 dB gain and 65% drain efficiency at 900 MHz, with a power added efficiency of 62.4% at 41 dBm output. Operating junction temperature ranges from −40°C to +225°C, and thermal resistance is 4.6 °C/W. The amplifier is RoHS compliant, halogen-free, and handles VSWR up to 15:1 without damage.

Datasheet Summary
Powered by GS/AI

The NPA1006A is a GaN on silicon D-mode amplifier optimized for 20-1000 MHz operation, delivering up to 12.5 W saturated output power at 28 V drain voltage. It is packaged in a lead-free 6 × 5 mm 8-lead PDFN with an exposed thermal paddle requiring DC and RF grounding. The device achieves 14 dB gain and 65% drain efficiency at 900 MHz, with a power added efficiency of 62.4% at 41 dBm output. Operating junction temperature ranges from −40°C to +225°C, and thermal resistance is 4.6 °C/W. The amplifier is RoHS compliant, halogen-free, and handles VSWR up to 15:1 without damage.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V 12.5W 1000MHz Bipolar Transistor
860-NPA1006A
28V 12.5W 1000MHz Bipolar Transistor 860-NPA1006A
RF Amplifier Transistor,PA,28V,12 .5W,20-1000MHz Product overview: NPA1006A from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 12.5W, 1000MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 28V, 12.5W, 1000MHz, Bipolar Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-NPA1006A can be used for catalog matching and distributor lookup.

RF Amplifier Transistor,PA,28V,12.5W,20-1000MHz Product overview: NPA1006A from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 12.5W, 1000MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 28V, 12.5W, 1000MHz, Bipolar Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-NPA1006A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 860-NPA1006A
Product Name 28V 12.5W 1000MHz Bipolar Transistor
Package Type PDFN-8
Unlock Full Specs
to access all available technical data