The PSS35SA2FT is a 1200V, 35A insulated transfer-molded DIPIPM module for 3-phase DC/AC inverter applications in AC 400V class motor control systems. It integrates six 6th-generation LPT-CSTBT IGBTs, bootstrap diodes with built-in current-limiting resistors, and protection circuits including short-circuit and under-voltage detection with fault signaling. The module features an open-emitter N-side configuration and a temperature output analog signal. It is packaged in an insulated transfer-molded case measuring 58.0 mm × 41.0 mm × 10.0 mm and is UL 1557 recognized. The maximum case operating temperature is 100°C, with an isolation voltage of 2500 Vrms. Junction-to-case thermal resistance is 0.85 K/W for the IGBT section. It supports PWM frequencies up to 20 kHz and meets AEC-Q200 reliability standards.
IGBT Modules Large DIPIPM Version 6 6-PAC Product overview: PSS35SA2FT from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PSS35SA2FT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-PSS35SA2FT |
| Product Name | IGBT Transistor |
| PD | 118 milliwatts |