Mitsubishi Corporation Transistors PSS50SA2F6

Description
IGBT Modules Large DIPIPM Version 6 6-PAC
Description
IGBT Modules Large DIPIPM Version 6 6-PAC
Datasheet
Datasheet Summary
Powered by GS/AI

The PSS50SA2F6 is a 600V / 50A three-phase DC/AC inverter module with built-in drive, protection, and temperature sensing circuits, designed for AC 400V class motor control. It features a transfer-molding insulated package with N-side IGBT open emitter and includes bootstrap diodes with integrated 16-24 Ω current-limiting resistors. The module operates with a case temperature range of -30°C to +125°C and supports a junction temperature up to 150°C. It has 2500 Vrms isolation between pins and the heat sink, and meets UL1557 File E80276. Thermal resistance is 0.88 K/W for IGBTs and 1.78 K/W for free-wheeling diodes per 1/6 module. Input interface supports 3-5V logic with Schmitt trigger, and fault output is open-drain. Control supply voltages are 13.5-16.5 V for main and 13.0-18.5 V for bootstrap.

Datasheet Summary
Powered by GS/AI

The PSS50SA2F6 is a 600V / 50A three-phase DC/AC inverter module with built-in drive, protection, and temperature sensing circuits, designed for AC 400V class motor control. It features a transfer-molding insulated package with N-side IGBT open emitter and includes bootstrap diodes with integrated 16-24 Ω current-limiting resistors. The module operates with a case temperature range of -30°C to +125°C and supports a junction temperature up to 150°C. It has 2500 Vrms isolation between pins and the heat sink, and meets UL1557 File E80276. Thermal resistance is 0.88 K/W for IGBTs and 1.78 K/W for free-wheeling diodes per 1/6 module. Input interface supports 3-5V logic with Schmitt trigger, and fault output is open-drain. Control supply voltages are 13.5-16.5 V for main and 13.0-18.5 V for bootstrap.

Suppliers

Company
Product
Description
Supplier Links
Transistors - PSS50SA2F6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
PSS50SA2F6
Transistors PSS50SA2F6
IGBT Modules Large DIPIPM Version 6 6-PAC

IGBT Modules Large DIPIPM Version 6 6-PAC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transistors
Product Number PSS50SA2F6
Product Name Transistors
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
View Details