DIPIPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry. Design time is reduced by the use of application-specific
IGBT MODULE, 1.2kV, 10A, DIP; Continuous Collector Current:10A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:66.2W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | PS22A73 | 16R1507 |
| Product Name | Power IPM Transistor | Igbt Module, 1.2Kv, 10A, Dip; Continuous Collector Current Mitsubishi Electric |
| Transistor Type | Power IPM Transistor |