Microchip Technology, Inc. FET, MOSFET Arrays MSCSM120VR1M11CT6AG

Description
MOSFET 2N-CH 1200V 251A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1200V 251A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM120VR1M11CT6AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120VR1M11CT6AG-ND
FET, MOSFET Arrays 150-MSCSM120VR1M11CT6AG-ND
MOSFET 2N-CH 1200V 251A

MOSFET 2N-CH 1200V 251A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - MSCSM120VR1M11CT6AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120VR1M11CT6AG
Silicon Carbide MOSFET Modules MSCSM120VR1M11CT6AG
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance M5 power connectors Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High-power and high-efficiency rectifiers and converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Low stray inductance
  • M5 power connectors
  • Internal thermistor for temperature monitoring
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High-power and high-efficiency rectifiers and converters
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • Power factor correction
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120VR1M11CT6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120VR1M11CT6AG
SIC 2N-CH 1200V 251A

SIC 2N-CH 1200V 251A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM120VR1M11CT6AG-ND MSCSM120VR1M11CT6AG MSCSM120VR1M11CT6AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP6C
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single IGBTs - AIKQ120N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers