The MSCSM120XM31RTBL3NG is a three-phase bridge silicon carbide (SiC) MOSFET power module rated for 1200 V and 79 A continuous drain current at 25 °C, designed for high-reliability drive systems, medium and heavy drones, and aircraft actuation systems. It features a baseless isolated package with 32.5 g weight, direct heatsink mounting, and a mounting torque of 0.7 to 0.9 N•m. The module includes Kelvin source terminals, an internal NTC thermistor, and a SiN substrate with thick copper for improved thermal performance. Its typical junction-to-heatsink
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MSCSM120XM31RTBL3NG |
| Product Name | Silicon Carbide MOSFET Modules |