Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120DDUM16TBL3NG

Description
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DDUM16TBL3NG
Silicon Carbide MOSFET Modules MSCSM120DDUM16TBL3NG
Features SiC Power MOSFET: Low RDS(on), High speed switching Kelvin source for easy drive Ultra-low weight and profile Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Low profile RoHS compliant Applications High reliability power systems AC Switches

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching
  • Kelvin source for easy drive
  • Ultra-low weight and profile
  • Si3N4 substrate with thick copper for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Extended temperature range

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Very integrated power conversion system
  • Low profile
  • RoHS compliant

Applications

  • High reliability power systems
  • AC Switches
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120DDUM16TBL3NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120DDUM16TBL3NG
SIC 4N-CH 1200V 150A

SIC 4N-CH 1200V 150A

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM120DDUM16TBL3NG MSCSM120DDUM16TBL3NG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type BL3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details