Semikron, Inc. Power IGBT Transistor SKM200GAL173D

Description
IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (13 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives on mains 575 - 750 VAC|•DC bus voltage 750 - 1200 VDC|•Public transport (auxiliary syst.)|•Switching (not for linear use)
Request a Quote Datasheet
Description
IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (13 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives on mains 575 - 750 VAC|•DC bus voltage 750 - 1200 VDC|•Public transport (auxiliary syst.)|•Switching (not for linear use)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - SKM200GAL173D - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
SKM200GAL173D
Power IGBT Transistor SKM200GAL173D
IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (13 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives on mains 575 - 750 VAC|•DC bus voltage 750 - 1200 VDC|•Public transport (auxiliary syst.)|•Switching (not for linear use)

IGBT Module|•MOS input (voltage controlled)|•N channel, Homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding Technology|•Large clearance (13 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives on mains 575 - 750 VAC|•DC bus voltage 750 - 1200 VDC|•Public transport (auxiliary syst.)|•Switching (not for linear use)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number SKM200GAL173D
Product Name Power IGBT Transistor
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 119337019 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - DF300R07PE4_B6 - 916990-DF300R07PE4_B6 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
600V 140A 454W IGBT Transistor - 279-AUIRGP4066D1-E - ERSAELECTRONICS PTE. LTD.
Specs
PD 454 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
IGBTs - 2332431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details