The PM50CG1B120 is an insulated intelligent power module designed for general-purpose inverter, servo drive, and motor control applications. It features a flat-base package with dimensions conforming to standard tolerances and includes built-in over-temperature protection and fault output signals for each inverter arm. The module has a collector-emitter voltage rating of 1200 V, a continuous collector current of 50 A, and a total power dissipation of 378 W at 25°C. The junction temperature range is -20°C to +150°C, with an operating case temperature range of -20°C to +125°C. It offers an isolation voltage of 2500 V RMS and complies with UL1557 and RoHS directives 2011/65/EU and (EU)2015/863.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50CG1B120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |