The PM300CG1C065 is an insulated intelligent power module designed for general-purpose inverter and servo drive applications. It features a flat-base package measuring 108.5 mm × 62 mm and contains three half-bridge IGBT stages with integrated free-wheeling diodes. The module supports a collector-emitter voltage of 650 V and a continuous collector current of 300 A, with a total power dissipation of 1041 W at 25°C case temperature. Junction-to-case thermal resistance is 0.12 K/W for the IGBT and 0.19 K/W for the diode per element. Internal protections include over-temperature, short-circuit, and under-voltage detection with error signal outputs. The part operates with a case temperature range of -20°C to +125°C and offers 2500 V RMS isolation. It is UL 1557 recognized and compliant with RoHS 2011/65/EU and (EU)2015/863 directives. Mounting torque for M5 screws is specified at 2.5 to 3.5 N·m.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM300CG1C065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |