Semikron, Inc. Power IGBT Transistor SKM100GB063D

Description
Superfast NPT-IGBT Module|•N channel, homogeneous Silicon structure (NPT- Non Punch-Through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switc hing (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also above 10 kHz
Request a Quote Datasheet
Description
Superfast NPT-IGBT Module|•N channel, homogeneous Silicon structure (NPT- Non Punch-Through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switc hing (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also above 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - SKM100GB063D - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
SKM100GB063D
Power IGBT Transistor SKM100GB063D
Superfast NPT-IGBT Module|•N channel, homogeneous Silicon structure (NPT- Non Punch-Through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switc hing (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also above 10 kHz

Superfast NPT-IGBT Module|•N channel, homogeneous Silicon structure (NPT- Non Punch-Through IGBT)|•Low tail current with low temperature dependence|•High short circuit capability, self limiting if term. G is clamped to E|•Pos. temp.-coeff. of Vce(sat)|•Very low Cies, Coes, Cres|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper Bonding Technology without hard mould|•Large clearance (10 mm) and creepage distances (20 mm)|Typical Applications:|•Switching (not for linear use)|•Switched mode power supplies|•UPS|•Three phase inverters for servo/AC motor speed control|•Pulse frequencies also above 10 kHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number SKM100GB063D
Product Name Power IGBT Transistor
Unlock Full Specs
to access all available technical data