SKM150GB063D is a Superfast NPT-IGBT module in a SEMITRANS 3 package with dimensions of 108 mm × 52 mm × 25 mm. It features a 600 V blocking voltage, a 150 A rated collector current, and very low switching losses. The module includes fast, soft-recovery inverse CAL diodes, latch-up-free operation, and high thermal stability. It meets UL 94 V-0 flammability standards and is recognized under UL file number E63532. The device is electrostatic discharge sensitive per IEC 60747-1 and is intended for switching applications such as inverters, UPS systems, and welding equipment.
Superfast NPT-IGBT Modules
Features
Typical Applications
Items are in stock and available for delivery within one week of order
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM150GB063D |
| Product Name | Power IGBT Transistor |
| Package Type | Semitrans 3 |