Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120SKM11CT3AG

Description
Features SiC Power MOSFET High Speed Switching Ultra low loss Low RDS(on) Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Inductor heating and welding Solar inverter
Request a Quote Datasheet
Description
Features SiC Power MOSFET High Speed Switching Ultra low loss Low RDS(on) Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Inductor heating and welding Solar inverter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSCSM120SKM11CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120SKM11CT3AG
Silicon Carbide MOSFET Modules MSCSM120SKM11CT3AG
Features SiC Power MOSFET High Speed Switching Ultra low loss Low RDS(on) Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Inductor heating and welding Solar inverter

Features

  • SiC Power MOSFET
    • High Speed Switching
    • Ultra low loss
    • Low RDS(on)
  • Silicon carbide (SiC) Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature-independent switching behavior
    • Positive temperature coefficient on VF
  • Very Low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Uninterruptible power supplies
  • Inductor heating and welding
  • Solar inverter
Supplier's Site Datasheet
Power Driver Modules - MSCSM120SKM11CT3AG - ODG (Origin Data Global)
Shenzhen, China
Power Driver Modules
MSCSM120SKM11CT3AG
Power Driver Modules MSCSM120SKM11CT3AG
PM-MOSFET-SIC-SBD~-S P3F

PM-MOSFET-SIC-SBD~-SP3F

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number MSCSM120SKM11CT3AG MSCSM120SKM11CT3AG
Product Name Silicon Carbide MOSFET Modules Power Driver Modules
Package Type SP3F Module
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details
MOSFETs - 1220208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers