Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 930330-PH1090-75L
Operating Temperature Range: 200°C (TJ)
Features: RF Transistor NPN 70V 6A - 75W Chassis Mount
Package: Tray
Mounting: Chassis Mount
Family Name: PH1090
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.29.0040
RF TRANS NPN 70V Product overview: PH1090-75L from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PH1090-75L can be used for catalog matching and distributor lookup.
RF Transistor NPN 70V 6A 75W Chassis Mount
RF TRANS NPN 70V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 930330-PH1090-75L | 283-PH1090-75L | 1465-1196-ND | PH1090-75L | PH1090-75L |
| Product Name | TRANSISTORS - RF Transistors (BJT) - PH1090-75L | 70V Bipolar Transistor | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3 | Tray | |||
| Packing Method | Tray | Tray | |||
| VCEO | 70 volts | 70 volts | 70 volts |