RF Transistor NPN 80V 10.5A 188W Chassis Mount
Avionics Power Transistors
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325015-PH1090-175L
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Mounting: Chassis Mount
Power - Max: 188W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 10.5A
Gain: 8.58dB
Transistor Type: NPN
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 1465-1193
Base Product Number: PH1090
RoHS Status: ROHS3 Compliant
RF TRANS NPN 80V
| DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1193-ND | PH1090-175L | 1325015-PH1090-175L | PH1090-175L | PH1090-175L | PH1090-175L |
| Product Name | Bipolar RF Transistors | RF Power Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | RF Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | Ceramic Flanged | SOT3 | ||||
| Power Gain | 8.3 dB | 8.58 dB | 8.58 dB | |||
| Output Power | 175 watts | 188 watts | 188 watts | 188 watts | ||
| Operating Frequency | 1030 to 1090 MHz |